OMEGA ENGINEERING, INC.
CIR-3040/240V -- CARTRIDGE HEATER 180W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 180W Omega
CIR-3040/240V
Description
CARTRIDGE HEATER - 180W
Description
CARTRIDGE HEATER - 180W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3509 |
|
Product Name
|
Cartridge Heater 180W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6315 SCFM (10734 m³/hr)
Maximum Sound Level
90 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level
27.8 dbA
View Details