OMEGA ENGINEERING, INC.
CIR-30252/240V -- CARTRIDGE HEATER 250W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 250W Omega
CIR-30252/240V
Description
CARTRIDGE HEATER - 250W
Description
CARTRIDGE HEATER - 250W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3462 |
|
Product Name
|
Cartridge Heater 250W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
152 SCFM (258 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
104 SCFM (177 m³/hr)
Maximum Sound Level
43 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
87 SCFM (148 m³/hr)
Maximum Static Pressure
0.2100 in H2O (0.3923 Torr)
View Details
3 suppliers