OMEGA ENGINEERING, INC.
CIR-3023/120V -- NON RETURNABLE HEATER OMEGA
OMEGA Engineering, Inc.
Non Returnable Heater Omega
CIR-3023/120V
Description
NON RETURNABLE HEATER
Description
NON RETURNABLE HEATER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3449 |
|
Product Name
|
Non Returnable Heater Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
48.73 SCFM (82.83 m³/hr)
Maximum Sound Level
36 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power
75 to 102 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
252 SCFM (429 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
39 watts
View Details