OMEGA ENGINEERING, INC.
CIR-3014/120V -- CARTRIDGE HEATER 50W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 50W Omega
CIR-3014/120V
Description
CARTRIDGE HEATER - 50W
Description
CARTRIDGE HEATER - 50W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3412 |
|
Product Name
|
Cartridge Heater 50W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
155 SCFM (263 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
138 SCFM (234 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
View Details