OMEGA ENGINEERING, INC.
CIR-2240/240V -- CARTRIDGE HEATER 1500W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 1500W Omega
CIR-2240/240V
Description
CARTRIDGE HEATER - 1500W
Description
CARTRIDGE HEATER - 1500W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3400 |
|
Product Name
|
Cartridge Heater 1500W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1350 to ? in H2O (0.2523 to ? Torr)
Maximum Sound Level
30.67 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9 SCFM (15.3 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
222 SCFM (378 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details