OMEGA ENGINEERING, INC.
CIR-2150/240V/15C -- CARTRIDGE HEATER 1100W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 1100W Omega
CIR-2150/240V/15C
Description
CARTRIDGE HEATER - 1100W
Description
CARTRIDGE HEATER - 1100W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3394 |
|
Product Name
|
Cartridge Heater 1100W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8.12 SCFM (13.8 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
147 SCFM (250 m³/hr)
Maximum Sound Level
51 dbA
View Details