OMEGA ENGINEERING, INC.
CIR-2123/120V -- CARTRIDGE HEATER 600W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 600W Omega
CIR-2123/120V
Description
CARTRIDGE HEATER - 600W
Description
CARTRIDGE HEATER - 600W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3388 |
|
Product Name
|
Cartridge Heater 600W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
11.77 SCFM (20 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
104 SCFM (177 m³/hr)
Maximum Sound Level
43 dbA
View Details