OMEGA ENGINEERING, INC.
CIR-2070/120V -- CARTRIDGE HEATER 250W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 250W Omega
CIR-2070/120V
Description
CARTRIDGE HEATER - 250W
Description
CARTRIDGE HEATER - 250W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3345 |
|
Product Name
|
Cartridge Heater 250W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
657 SCFM (1116 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
13 amps
View Details