OMEGA ENGINEERING, INC.
CIR-2059/240V -- CARTRIDGE HEATER 1000W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 1000W Omega
CIR-2059/240V
Description
CARTRIDGE HEATER - 1000W
Description
CARTRIDGE HEATER - 1000W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3325 |
|
Product Name
|
Cartridge Heater 1000W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
47.7 SCFM (81.08 m³/hr)
Maximum Static Pressure
0.2600 in H2O (0.4858 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2539 to ? in H2O (0.4744 to ? Torr)
Maximum Sound Level
37.1 dbA
View Details