OMEGA ENGINEERING, INC.
CIR-2043/240V-9CS -- CARTRIDGE HEATER 500W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 500W Omega
CIR-2043/240V-9CS
Description
CARTRIDGE HEATER - 500W
Description
CARTRIDGE HEATER - 500W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3288 |
|
Product Name
|
Cartridge Heater 500W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
118 SCFM (201 m³/hr)
Maximum Sound Level
45 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
0.3885 SCFM (0.6603 m³/hr)
Maximum Static Pressure
0.0840 in H2O (0.1569 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details