OMEGA ENGINEERING, INC.
CIR-2041/240V -- CARTRIDGE HEATER 150W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 150W Omega
CIR-2041/240V
Description
CARTRIDGE HEATER - 150W
Description
CARTRIDGE HEATER - 150W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3280 |
|
Product Name
|
Cartridge Heater 150W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
485 SCFM (824 m³/hr)
Running Current
0.2400 amps
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
-22 to 131 F (-30 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
709 SCFM (1205 m³/hr)
Maximum Sound Level
69 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details