OMEGA ENGINEERING, INC.
CIR-2032/120V -- CARTRIDGE HEATER 100W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 100W Omega
CIR-2032/120V
Description
CARTRIDGE HEATER - 100W
Description
CARTRIDGE HEATER - 100W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3245 |
|
Product Name
|
Cartridge Heater 100W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
105 SCFM (178 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power
27 to 21 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.3150 to ? in H2O (0.5884 to ? Torr)
Maximum Sound Level
34.19 dbA
View Details