OMEGA ENGINEERING, INC.
CIR-20302/240V -- CARTRIDGE HEATER 400W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 400W Omega
CIR-20302/240V
Description
CARTRIDGE HEATER - 400W
Description
CARTRIDGE HEATER - 400W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3238 |
|
Product Name
|
Cartridge Heater 400W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
5 to 131 F (-15 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
57 SCFM (96.88 m³/hr)
Maximum Sound Level
30 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
56.5 SCFM (96.04 m³/hr)
Nominal Voltage
230 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2193 to ? in H2O (0.4097 to ? Torr)
Maximum Sound Level
36.7 dbA
View Details