OMEGA ENGINEERING, INC.
CIR-20191/120V -- CARTRIDGE HEATER 250W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 250W Omega
CIR-20191/120V
Description
CARTRIDGE HEATER - 250W
Description
CARTRIDGE HEATER - 250W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3147 |
|
Product Name
|
Cartridge Heater 250W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
2.22 to ? in H2O (4.15 to ? Torr)
Maximum Sound Level
56.8 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9.94 SCFM (16.9 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3300 SCFM (5609 m³/hr)
Maximum Sound Level
94 dbA
View Details