OMEGA ENGINEERING, INC.
CIR-20152/240V -- CARTRIDGE HEATER 130W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 130W Omega
CIR-20152/240V
Description
CARTRIDGE HEATER - 130W
Description
CARTRIDGE HEATER - 130W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3133 |
|
Product Name
|
Cartridge Heater 130W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power
30 to 25 watts
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
112 SCFM (190 m³/hr)
Maximum Sound Level
46 dbA
View Details