OMEGA ENGINEERING, INC.
CIR-20141/120V -- CARTRIDGE HEATERS 30W OMEGA
OMEGA Engineering, Inc.
Cartridge Heaters 30W Omega
CIR-20141/120V
Description
CARTRIDGE HEATERS 30W
Description
CARTRIDGE HEATERS 30W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3125 |
|
Product Name
|
Cartridge Heaters 30W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7000 SCFM (11898 m³/hr)
Maximum Sound Level
86 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power
75 to 102 watts
View Details