OMEGA ENGINEERING, INC.
CIR-2014/240V-3C -- CARTRIDGE HEATER 200W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 200W Omega
CIR-2014/240V-3C
Description
CARTRIDGE HEATER - 200W
Description
CARTRIDGE HEATER - 200W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3124 |
|
Product Name
|
Cartridge Heater 200W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
33.2 SCFM (56.42 m³/hr)
Nominal Voltage
24 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
57.2 SCFM (97.22 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details