OMEGA ENGINEERING, INC.
CIR-01-240V-230W -- CARTRIDGE HEATER 230W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 230W Omega
CIR-01-240V-230W
Description
CARTRIDGE HEATER - 230W
Description
CARTRIDGE HEATER - 230W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH2989 |
|
Product Name
|
Cartridge Heater 230W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2400 SCFM (4079 m³/hr)
Maximum Sound Level
79 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.4894 to ? in H2O (0.9143 to ? Torr)
Maximum Sound Level
43.64 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details