OMEGA Engineering, Inc. Crystals CG07039-8M

Description
8MHz ±20ppm Crystal 18pF 300 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±20ppm Crystal 18pF 300 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-CG07039-8MDKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 18pF 300 Ohms 2-SMD, No Lead

8MHz ±20ppm Crystal 18pF 300 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CG07039-8MTR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 18pF 300 Ohms 2-SMD, No Lead

8MHz ±20ppm Crystal 18pF 300 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CG07039-8MCT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 18pF 300 Ohms 2-SMD, No Lead

8MHz ±20ppm Crystal 18pF 300 Ohms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-CG07039-8MDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details
Surface Mount Crystals - ECS-100-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Oscillators - 6719848 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details