OMEGA Engineering, Inc. Crystals CG06750-25M

Description
25MHz Crystal 8pF 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz Crystal 8pF 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-CG06750-25MDKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz Crystal 8pF 4-SMD, No Lead

25MHz Crystal 8pF 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CG06750-25MCT-ND - DigiKey
Thief River Falls, MN, United States
25MHz Crystal 8pF 4-SMD, No Lead

25MHz Crystal 8pF 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CG06750-25MTR-ND - DigiKey
Thief River Falls, MN, United States
25MHz Crystal 8pF 4-SMD, No Lead

25MHz Crystal 8pF 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-CG06750-25MDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal C3E - C3E-25.000-18-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Surface Mount Crystals - ECS-110.5-20-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers