OMEGA Engineering, Inc. Portable Conductivity Meter CDH-287-KIT

Description
The CDH-287 is a portable, multi-ranging conductivity meter with unsurpassed accuracy and reliability in the field. It also measures resistivity, total dissolved solids and practical salinity, making the CDH-287 the most versatile meter on the market. It comes with a glass, dip-style conductivity probe with an integral temperature sensor and cell constant of 1.0. This microprocessor-based conductivity meter features auto-ranging, programmable temperature coefficient and error diagnostics. Simply pressing the keypad switches from conductivity to TDS, resistivity or salinity units. A concentration mode allows operators to choose their own concentration units and create a specific calibration curve, by measuring up to four concentration standards and inputting the values. To increase range accuracy, cells are also available with constants of K=0.1 and K=10. Dip cells and flow cells are available in both glass and epoxy body styles.
Datasheet
Description
The CDH-287 is a portable, multi-ranging conductivity meter with unsurpassed accuracy and reliability in the field. It also measures resistivity, total dissolved solids and practical salinity, making the CDH-287 the most versatile meter on the market. It comes with a glass, dip-style conductivity probe with an integral temperature sensor and cell constant of 1.0. This microprocessor-based conductivity meter features auto-ranging, programmable temperature coefficient and error diagnostics. Simply pressing the keypad switches from conductivity to TDS, resistivity or salinity units. A concentration mode allows operators to choose their own concentration units and create a specific calibration curve, by measuring up to four concentration standards and inputting the values. To increase range accuracy, cells are also available with constants of K=0.1 and K=10. Dip cells and flow cells are available in both glass and epoxy body styles.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Conductivity Meter - CDH-287-KIT - OMEGA Engineering, Inc.
Norwalk, CT, USA
Portable Conductivity Meter
CDH-287-KIT
Portable Conductivity Meter CDH-287-KIT
The CDH-287 is a portable, multi-ranging conductivity meter with unsurpassed accuracy and reliability in the field. It also measures resistivity, total dissolved solids and practical salinity, making the CDH-287 the most versatile meter on the market. It comes with a glass, dip-style conductivity probe with an integral temperature sensor and cell constant of 1.0. This microprocessor-based conductivity meter features auto-ranging, programmable temperature coefficient and error diagnostics. Simply pressing the keypad switches from conductivity to TDS, resistivity or salinity units. A concentration mode allows operators to choose their own concentration units and create a specific calibration curve, by measuring up to four concentration standards and inputting the values. To increase range accuracy, cells are also available with constants of K=0.1 and K=10. Dip cells and flow cells are available in both glass and epoxy body styles.

The CDH-287 is a portable, multi-ranging conductivity meter with unsurpassed accuracy and reliability in the field. It also measures resistivity, total dissolved solids and practical salinity, making the CDH-287 the most versatile meter on the market. It comes with a glass, dip-style conductivity probe with an integral temperature sensor and cell constant of 1.0. This microprocessor-based conductivity meter features auto-ranging, programmable temperature coefficient and error diagnostics. Simply pressing the keypad switches from conductivity to TDS, resistivity or salinity units. A concentration mode allows operators to choose their own concentration units and create a specific calibration curve, by measuring up to four concentration standards and inputting the values. To increase range accuracy, cells are also available with constants of K=0.1 and K=10. Dip cells and flow cells are available in both glass and epoxy body styles.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Water Quality Testing Instruments
Product Number CDH-287-KIT
Product Name Portable Conductivity Meter
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids; Measures Resistivity
Form Factor Portable; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation
Features and Functionality Battery Powered
Accuracy 0.3000 ±% Full Scale
Unlock Full Specs
to access all available technical data