OMEGA Engineering, Inc. Portable Conductivity Meter CDH-280-KIT

Description
The model CDH-280 conductivity meter is a basic, simple-to-operate instrument with four user-selectable ranges. It features automatic temperature compensation, a fixed 2%/°C temperature coefficient and a rugged splashproof enclosure. The CDH-280-KIT is a complete kit including a glass conductivity cell with an integral temperature sensor and cell constant of 1.0. The meter measures from a low range of 0 - 199.9 µS/cm up to 0 - 199.9 mS/cm. Both dip and flow cells with cell constants from 0.1 - 10 are compatible with the CDH-280. These sensors are available with glass, epoxy or polymer bodies.
Datasheet
Description
The model CDH-280 conductivity meter is a basic, simple-to-operate instrument with four user-selectable ranges. It features automatic temperature compensation, a fixed 2%/°C temperature coefficient and a rugged splashproof enclosure. The CDH-280-KIT is a complete kit including a glass conductivity cell with an integral temperature sensor and cell constant of 1.0. The meter measures from a low range of 0 - 199.9 µS/cm up to 0 - 199.9 mS/cm. Both dip and flow cells with cell constants from 0.1 - 10 are compatible with the CDH-280. These sensors are available with glass, epoxy or polymer bodies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Conductivity Meter - CDH-280-KIT - OMEGA Engineering, Inc.
Norwalk, CT, USA
Portable Conductivity Meter
CDH-280-KIT
Portable Conductivity Meter CDH-280-KIT
The model CDH-280 conductivity meter is a basic, simple-to-operate instrument with four user-selectable ranges. It features automatic temperature compensation, a fixed 2%/°C temperature coefficient and a rugged splashproof enclosure. The CDH-280-KIT is a complete kit including a glass conductivity cell with an integral temperature sensor and cell constant of 1.0. The meter measures from a low range of 0 - 199.9 µS/cm up to 0 - 199.9 mS/cm. Both dip and flow cells with cell constants from 0.1 - 10 are compatible with the CDH-280. These sensors are available with glass, epoxy or polymer bodies.

The model CDH-280 conductivity meter is a basic, simple-to-operate instrument with four user-selectable ranges. It features automatic temperature compensation, a fixed 2%/°C temperature coefficient and a rugged splashproof enclosure. The CDH-280-KIT is a complete kit including a glass conductivity cell with an integral temperature sensor and cell constant of 1.0. The meter measures from a low range of 0 - 199.9 µS/cm up to 0 - 199.9 mS/cm. Both dip and flow cells with cell constants from 0.1 - 10 are compatible with the CDH-280. These sensors are available with glass, epoxy or polymer bodies.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Water Quality Testing Instruments
Product Number CDH-280-KIT
Product Name Portable Conductivity Meter
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Hand Held ; Portable
Instrument Specific Features Automatic Temperature Compensation
Features and Functionality Battery Powered
Accuracy 1 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Fully automated water analysis - MATi 01 - Metrohm USA, Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
View Details
UviTec UV254 Probe -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Water Quality Measurement Instrument
Features and Functionality Self-test / Diagnostics
Display Type None
View Details
PFAS 40-Analyte Water Test Kit -  - DOD Technologies Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Portable; In-situ / Field
Display Type None
View Details
Conductivity Meters - 1238777 - RS Components, Ltd.
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Features and Functionality Battery Powered
View Details