Red Lion Controls, Inc. Sensor Cable, 7 Position, 10Ft; Connector Type A Red Lion Controls CCBRPG02

Description
SENSOR CABLE, 7 POSITION, 10FT; Connector Type A:6-32 UNC-2B Receptacle; Connector Type B:Free End; No. of Positions:7 Positions; Cable Length - Metric:3.048m; Cable Length - Imperial:10ft; Product Range:-; Cable Length:10ft RoHS Compliant: Yes
Datasheet
Description
SENSOR CABLE, 7 POSITION, 10FT; Connector Type A:6-32 UNC-2B Receptacle; Connector Type B:Free End; No. of Positions:7 Positions; Cable Length - Metric:3.048m; Cable Length - Imperial:10ft; Product Range:-; Cable Length:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable, 7 Position, 10Ft; Connector Type A Red Lion Controls - 19P7152 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 7 Position, 10Ft; Connector Type A Red Lion Controls
19P7152
Sensor Cable, 7 Position, 10Ft; Connector Type A Red Lion Controls 19P7152
SENSOR CABLE, 7 POSITION, 10FT; Connector Type A:6-32 UNC-2B Receptacle; Connector Type B:Free End; No. of Positions:7 Positions; Cable Length - Metric:3.048m; Cable Length - Imperial:10ft; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

SENSOR CABLE, 7 POSITION, 10FT; Connector Type A:6-32 UNC-2B Receptacle; Connector Type B:Free End; No. of Positions:7 Positions; Cable Length - Metric:3.048m; Cable Length - Imperial:10ft; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P7152
Product Name Sensor Cable, 7 Position, 10Ft; Connector Type A Red Lion Controls
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details