Red Lion Controls, Inc. Sensor Cable, 6 Position, 10Ft; Connector Type A Red Lion Controls CCARPG01

Description
SENSOR CABLE, 6 POSITION, 10FT; Connector Type A:Circular Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:3.048m; Cable Length - Imperial:10ft; Product Range:ZBH Series; Cable Length:10ft RoHS Compliant: Yes
Datasheet
Description
SENSOR CABLE, 6 POSITION, 10FT; Connector Type A:Circular Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:3.048m; Cable Length - Imperial:10ft; Product Range:ZBH Series; Cable Length:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable, 6 Position, 10Ft; Connector Type A Red Lion Controls - 46M3690 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 6 Position, 10Ft; Connector Type A Red Lion Controls
46M3690
Sensor Cable, 6 Position, 10Ft; Connector Type A Red Lion Controls 46M3690
SENSOR CABLE, 6 POSITION, 10FT; Connector Type A:Circular Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:3.048m; Cable Length - Imperial:10ft; Product Range:ZBH Series; Cable Length:10ft RoHS Compliant: Yes

SENSOR CABLE, 6 POSITION, 10FT; Connector Type A:Circular Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:3.048m; Cable Length - Imperial:10ft; Product Range:ZBH Series; Cable Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46M3690
Product Name Sensor Cable, 6 Position, 10Ft; Connector Type A Red Lion Controls
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-7-XX-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
Circular Cable Assemblies - 2171-NEBL-T12W4-E-5-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details