Red Lion Controls, Inc. 6-Pin Ms Connector; Product Range Red Lion Controls CCARPG00

Description
6-Pin MS Connector; Product Range:ZBH Series; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:-; Contact Plating:-; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
6-Pin MS Connector; Product Range:ZBH Series; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:-; Contact Plating:-; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Pin Ms Connector; Product Range Red Lion Controls - 19P7150 - Newark, An Avnet Company
Chicago, IL, United States
6-Pin Ms Connector; Product Range Red Lion Controls
19P7150
6-Pin Ms Connector; Product Range Red Lion Controls 19P7150
6-Pin MS Connector; Product Range:ZBH Series; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:-; Contact Plating:-; Gender:Plug RoHS Compliant: Yes

6-Pin MS Connector; Product Range:ZBH Series; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:-; Contact Plating:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19P7150
Product Name 6-Pin Ms Connector; Product Range Red Lion Controls
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-088-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
E-Z-Flex 0.080″ Pin Socket to 0.051″ Pin, Adapter - 9480 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details