OMEGA ENGINEERING, INC.
CAIN-116U-96RP -- FOR CUST #457010 OMEGA
OMEGA Engineering, Inc.
For Cust #457010 Omega
CAIN-116U-96RP
Description
FOR CUST #457010
Description
FOR CUST #457010
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH4224 |
|
Product Name
|
For Cust #457010 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
54.95 SCFM (93.4 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
12 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10.1 SCFM (17.17 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details