OMEGA ENGINEERING, INC.
CA71-PS -- 120 VAC ADAPTOR OMEGA
OMEGA Engineering, Inc.
120 Vac Adaptor Omega
CA71-PS
Description
120 VAC ADAPTOR
Description
120 VAC ADAPTOR
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH4344 |
|
Product Name
|
120 Vac Adaptor Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
11 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
5 to 131 F (-15 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
57 SCFM (96.88 m³/hr)
Maximum Sound Level
30 dbA
View Details