Red Lion Controls, Inc. Digital Timer, Multifunction, 250V; Product Range Red Lion Controls C48TS103

Description
DIGITAL TIMER, MULTIFUNCTION, 250V; Product Range:C48T Series; Timer Functions:Multifunct ion; Time Min:-; Time Max:-; No. of Timing Ranges:12Ranges; No. of Digits:6; Timer Output:Solid State; Supply Voltage Max:250VAC RoHS Compliant: Yes
Description
DIGITAL TIMER, MULTIFUNCTION, 250V; Product Range:C48T Series; Timer Functions:Multifunct ion; Time Min:-; Time Max:-; No. of Timing Ranges:12Ranges; No. of Digits:6; Timer Output:Solid State; Supply Voltage Max:250VAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Digital Timer, Multifunction, 250V; Product Range Red Lion Controls - 15N6735 - Newark, An Avnet Company
Chicago, IL, United States
Digital Timer, Multifunction, 250V; Product Range Red Lion Controls
15N6735
Digital Timer, Multifunction, 250V; Product Range Red Lion Controls 15N6735
DIGITAL TIMER, MULTIFUNCTION, 250V; Product Range:C48T Series; Timer Functions:Multifunct ion; Time Min:-; Time Max:-; No. of Timing Ranges:12Ranges; No. of Digits:6; Timer Output:Solid State; Supply Voltage Max:250VAC RoHS Compliant: Yes

DIGITAL TIMER, MULTIFUNCTION, 250V; Product Range:C48T Series; Timer Functions:Multifunction; Time Min:-; Time Max:-; No. of Timing Ranges:12Ranges; No. of Digits:6; Timer Output:Solid State; Supply Voltage Max:250VAC RoHS Compliant: Yes

Supplier's Site
Timer/Counter - 40612 - Radwell International
Willingboro, NJ, United States
Timer/Counter
40612
Timer/Counter 40612
C48T TIMER, 1/16 DIN, STACKABLE, 6 DIGIT LCD, 85/250 VAC, 50/60 HZ, 9 VA, RELAY OUTPUT, SINGLE PRESET, BI-DIRECTIONAL COUNTING, 4X/IP65 SEALED BEZEL, PROGRAMMABLE USER INPUTS, FRONT PANEL FUNCTION KEY. FREE 2 YEAR RADWELL WARRANTY

C48T TIMER, 1/16 DIN, STACKABLE, 6 DIGIT LCD, 85/250 VAC, 50/60 HZ, 9 VA, RELAY OUTPUT, SINGLE PRESET, BI-DIRECTIONAL COUNTING, 4X/IP65 SEALED BEZEL, PROGRAMMABLE USER INPUTS, FRONT PANEL FUNCTION KEY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Digital Timers Electromechanical Timers
Product Number 15N6735 40612
Product Name Digital Timer, Multifunction, 250V; Product Range Red Lion Controls Timer/Counter
Instrument Type Timer Timer
Unlock Full Specs
to access all available technical data

Similar Products

Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 83.82 - Modular timer 16A - 838202400000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
View Details
2 suppliers
Panel Mount Timer, TH Series - TH-7PM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 1806214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details