COUNTER LCD 6 CHAR 24V PANEL MT
C48C SINGLE PRESET COUNTER, 1/16 DIN, 2 LINE, 6 DIGIT REFLECTIVE LCD, NPN OC OUTPUT, RELAY OUTPUTS, DC POWERED. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters |
| Product Number | RLC440-ND | 221194 |
| Product Name | Panel Meters - Counters, Hour Meters | Timer/Counter |
| Operating Temperature | 32 to 122 F (0 to 50 C) | |
| Direction | Up Count; Down Count; Bi-directional Counter | |
| Functions | Preset | |
| Reset | Remote; Manual | |
| Display Type | LCD |