COUNTER LCD 6 CHAR 85-250V PANEL
COUNTER, SINGLE PRESET, REFLECTIVE LCD; No. of Digits / Alpha:6; Digit Height:7.62mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:0°C RoHS Compliant: Yes
The C48CS is a single preset counter. The C48CS has a solid-state output that operates in parallel with a relay output. The solid-state output is available as an NPN or PNP open collector transistor. The C48CB is a three preset batch counter. The C48CB has a secondary counter that can be used for batch counting or to keep a total count. This secondary counter can be programmed to operate in one of eight operating modes. Outputs 1 and 2 are assigned to the primary process counter. Output 3 is assigned to the secondary Batch/Total counter or relay outputs. Units with solid-state outputs have a user input terminal available. The relay model has a relay output for 2 and 3 with output 1 as solid state only. The C48C Series uses four front panel push-buttons to program the operating modes, data values, and changing the viewed display. The series can be configured for one of two numeric data entry methods, digit entry or automatic scrolling. The C48C Series has programmable user inputs and a programmable front panel function key.
Features:
C48C SINGLE PRESET COUNTER, 1/16 DIN, 2 LINE, 6 DIGIT REFLECTIVE LCD, NPN OC OUTPUT, RELAY OUTPUTS, AC POWERED. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|
| Product Category | Digital Counters | Digital Counters | Digital Counters | Electromechanical Counters |
| Product Number | RLC439-ND | 27M9910 | 70031175 | 221188 |
| Product Name | Panel Meters - Counters, Hour Meters | Counter, Single Preset, Reflective Lcd; No. Of Digits / Alpha Red Lion Controls | Counter; Din; 85 to 250 VAC; Relay; LCD; 6; Screw Terminal; 50/60 Hz; EEPROM | Timer/Counter |
| Operating Temperature | 32 to 122 F (0 to 50 C) | 32 to ? F (0 to ? C) | 32 to ? F (0 to ? C) | |
| Direction | Up Count; Down Count; Bi-directional Counter | |||
| Functions | Preset | |||
| Reset | Remote; Manual | |||
| Display Type | LCD | LCD |