COUNTER LCD 6 CHAR 85-250V PANEL
C48C TIMER, 1/16 DIN, STACKABLE, 6 DIGIT LCD, 85/250 VAC, 50/60HZ, 9VA, RELAY OUTPUT, 2 PRESET, BI-DIRECTIONAL COUNTING, 4X/IP65 SEALED BEZEL, PROGRAMMABLE USER INPUTS, FRONT PANEL FUNCTION KEY. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Digital Counters | Electromechanical Timers |
| Product Number | C48CD107-ND | 1283561 |
| Product Name | Panel Meters - Counters, Hour Meters | Timer/Counter |
| Operating Temperature | 32 to 122 F (0 to 50 C) | |
| Direction | Up Count; Down Count; Bi-directional Counter | |
| Functions | Preset | |
| Reset | Remote; Manual | |
| Display Type | Backlit/LCD |