COUNTER LCD 6 CHAR 85-250V PANEL
Dual Preset Counter, 6-Digit Display, Wire Clamping Screw Terminal, 50⁄60 Hz Frequency
COUNTER, DUAL PRESET, BACKLIT LCD; No. of Digits / Alpha:6; Digit Height:7.62mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:0°C RoHS Compliant: Yes
C48C DUAL PRESET COUNTER, BACKLIT, DUAL RELAYS, AC POWERED. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Digital Counters | Digital Counters | Digital Counters | Electromechanical Counters |
| Product Number | RLC437-ND | 70031243 | 75M2593 | 1283546 |
| Product Name | Panel Meters - Counters, Hour Meters | Counter; Dual Preset; 85 VAC to 250 VAC/11 VDC to 14 VDC; Relay; 6; 50/60 Hz | Counter, Dual Preset, Backlit Lcd; No. Of Digits / Alpha Red Lion Controls | Timer/Counter |
| Operating Temperature | 32 to 122 F (0 to 50 C) | 32 to ? F (0 to ? C) | 32 to ? F (0 to ? C) | |
| Direction | Up Count; Down Count; Bi-directional Counter | |||
| Functions | Preset | Preset | ||
| Reset | Remote; Manual | |||
| Display Type | Backlit/LCD | LCD |