COUNTER LCD 6 CHAR 85-250V PANEL
C48C TIMER, 1/16 DIN, 6 DIGIT LCD, 85/250 VAC, 50/60HZ, 9VA, RELAY OUTPUT, 2 PRESET, STACKABLE, BI-DIRECTIONAL COUNTING, 4X/IP65 SEALED BEZEL, PROGRAMMABLE USER INPUTS, FRONT PANEL FUNCTION KEY. FREE 2 YEAR RADWELL WARRANTY
COUNTER, 6 DIGIT, DUAL PRESET, 250VAC; No. of Digits / Alpha:6; Digit Height:7.62mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:0°C RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Digital Counters | Electromechanical Timers | Digital Counters |
| Product Number | C48CD007-ND | 1283517 | 63R2827 |
| Product Name | Panel Meters - Counters, Hour Meters | Timer/Counter | Counter, 6 Digit, Dual Preset, 250Vac; No. Of Digits / Alpha Red Lion Controls |
| Operating Temperature | 32 to 122 F (0 to 50 C) | 32 to ? F (0 to ? C) | |
| Direction | Up Count; Down Count; Bi-directional Counter | ||
| Functions | Preset | ||
| Reset | Remote; Manual | ||
| Display Type | LCD |