COUNTER LCD 6 CHAR 85-250V PANEL
DUAL PRESET COUNTER, REFLECTIVE, DUAL RELAY OUTPUTS, AC POWERED, C48C SERIES. FREE 2 YEAR RADWELL WARRANTY
COUNTER, DUAL PRESET, REFLECTIVE LCD; No. of Digits / Alpha:6; Digit Height:7.62mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:0°C RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters | Digital Counters |
| Product Number | RLC209-ND | 65913786 | 63R2826 |
| Product Name | Panel Meters - Counters, Hour Meters | Timer/Counter | Counter, Dual Preset, Reflective Lcd; No. Of Digits / Alpha Red Lion Controls |
| Operating Temperature | 32 to 122 F (0 to 50 C) | 32 to ? F (0 to ? C) | |
| Direction | Up Count; Down Count; Bi-directional Counter | ||
| Functions | Preset | ||
| Reset | Remote; Manual | ||
| Display Type | LCD |