Red Lion Controls, Inc. Panel Meters - Counters, Hour Meters C48CB108

Description
COUNTER LCD 6 CHAR 85-250V PANEL
Request a Quote Datasheet
Description
COUNTER LCD 6 CHAR 85-250V PANEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
C48CB108-ND
Panel Meters - Counters, Hour Meters C48CB108-ND
COUNTER LCD 6 CHAR 85-250V PANEL

COUNTER LCD 6 CHAR 85-250V PANEL

Buy Now Datasheet
Counter, 6 Digit, 3 Preset, 250Vac; No. Of Digits / Alpha Red Lion Controls - 63R2820 - Newark, An Avnet Company
Chicago, IL, United States
Counter, 6 Digit, 3 Preset, 250Vac; No. Of Digits / Alpha Red Lion Controls
63R2820
Counter, 6 Digit, 3 Preset, 250Vac; No. Of Digits / Alpha Red Lion Controls 63R2820
COUNTER, 6 DIGIT, 3 PRESET, 250VAC; No. of Digits / Alpha:6; Digit Height:7.62mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:0°C RoHS Compliant: Yes

COUNTER, 6 DIGIT, 3 PRESET, 250VAC; No. of Digits / Alpha:6; Digit Height:7.62mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Counters Digital Counters
Product Number C48CB108-ND 63R2820
Product Name Panel Meters - Counters, Hour Meters Counter, 6 Digit, 3 Preset, 250Vac; No. Of Digits / Alpha Red Lion Controls
Operating Temperature 32 to 122 F (0 to 50 C) 32 to ? F (0 to ? C)
Direction Up Count; Down Count; Bi-directional Counter
Functions Batch Counter; Count Totalizer; Preset
Reset Remote; Manual
Display Type Backlit/LCD
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 8966964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset Remote; Remote
View Details
LTE DIN Rail Digital Transmitter with Ethernet Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
MicroCount Series Counter - MicroCount II - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Bi-directional Counter
View Details