Red Lion Controls, Inc. Panel Meters - Counters, Hour Meters C48CB003

Description
COUNTER LCD 6 CHAR 85-250V PANEL
Request a Quote Datasheet
Description
COUNTER LCD 6 CHAR 85-250V PANEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
RLC562-ND
Panel Meters - Counters, Hour Meters RLC562-ND
COUNTER LCD 6 CHAR 85-250V PANEL

COUNTER LCD 6 CHAR 85-250V PANEL

Buy Now Datasheet
Counter, Batch,3 Preset,2 Line 6 Digit Reflective LCD,In:85-250VAC,Out:NPN,Relay - 70031177 - Allied Electronics, Inc.
Fort Worth, TX, USA
Counter, Batch,3 Preset,2 Line 6 Digit Reflective LCD,In:85-250VAC,Out:NPN,Relay
70031177
Counter, Batch,3 Preset,2 Line 6 Digit Reflective LCD,In:85-250VAC,Out:NPN,Relay 70031177
The C48CS is a single preset counter. The C48CS has a solid-state output that operates in parallel with a relay output. The solid-state output is available as an NPN or PNP open collector transistor. The C48CB is a three preset batch counter. The C48CB has a secondary counter that can be used for batch counting or to keep a total count. This secondary counter can be programmed to operate in one of eight operating modes. Outputs 1 and 2 are assigned to the primary process counter. Output 3 is assigned to the secondary Batch/Total counter or relay outputs. Units with solid-state outputs have a user input terminal available. The relay model has a relay output for 2 and 3 with output 1 as solid state only. The C48C Series uses four front panel push-buttons to program the operating modes, data values, and changing the viewed display. The series can be configured for one of two numeric data entry methods, digit entry or automatic scrolling. The C48C Series has programmable user inputs and a programmable front panel function key. Features: 2 × 6 LCD, Pos. Reflective or Neg. Transmissive with Red and Green LED Backlighting Bi-Directional Counting Dual Line Display Non-Volatile EEPROM Memory Programmable Function Keys Dual Preset Available Sealing: NEMA 4X/IP65 UL Recognized Power Requirements: 85 to 250 VAC Operating Temperature: 0 to +50°C Panel Cutout: 1.77" × 1.77" (1⁄16 DIN)

The C48CS is a single preset counter. The C48CS has a solid-state output that operates in parallel with a relay output. The solid-state output is available as an NPN or PNP open collector transistor. The C48CB is a three preset batch counter. The C48CB has a secondary counter that can be used for batch counting or to keep a total count. This secondary counter can be programmed to operate in one of eight operating modes. Outputs 1 and 2 are assigned to the primary process counter. Output 3 is assigned to the secondary Batch/Total counter or relay outputs. Units with solid-state outputs have a user input terminal available. The relay model has a relay output for 2 and 3 with output 1 as solid state only. The C48C Series uses four front panel push-buttons to program the operating modes, data values, and changing the viewed display. The series can be configured for one of two numeric data entry methods, digit entry or automatic scrolling. The C48C Series has programmable user inputs and a programmable front panel function key.
Features:

  • 2 × 6 LCD, Pos. Reflective or Neg. Transmissive with Red and Green LED Backlighting
  • Bi-Directional Counting
  • Dual Line Display
  • Non-Volatile EEPROM Memory
  • Programmable Function Keys
  • Dual Preset Available
  • Sealing: NEMA 4X/IP65
  • UL Recognized
  • Power Requirements: 85 to 250 VAC
  • Operating Temperature: 0 to +50°C
  • Panel Cutout: 1.77" × 1.77" (1⁄16 DIN)
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Digital Counters Digital Counters
Product Number RLC562-ND 70031177
Product Name Panel Meters - Counters, Hour Meters Counter, Batch,3 Preset,2 Line 6 Digit Reflective LCD,In:85-250VAC,Out:NPN,Relay
Operating Temperature 32 to 122 F (0 to 50 C)
Direction Up Count; Down Count; Bi-directional Counter
Functions Batch Counter; Count Totalizer; Preset
Reset Remote; Manual
Display Type LCD LCD
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 2080351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Number of Digits 5
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
Totalizer, 8900D Series - 8905D - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count; Down Count
View Details