Transformers provide stepped down voltages to machine tool control devices enabling control circuits to be isolated from all power and lighting circuits. This allows the use of grounded or ungrounded circuits that are independent of the power or lighting grounds; greater safety is afforded the operator. The control transformer line is particularly adaptable on applications where compact construction is demanded.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | "C" Transformers |
| Product Name | Industrial Control Transformers |
| Mounting | Chassis |
| Single Phase Configuration | Single |
| Input Voltage | 480 volts |
| Output Voltage | 120 volts |