SENSOR FLOW LIQ 0.1 ~ 2.5 LPM
TURBINE FLOW METER, 360PSI, 0.1-2.5LPM; Flow Rate Min:0.1l/min; Flow Rate Max:2.5l/min; Pressure Max:360psi; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Accuracy %:3%; Port Size:0.25"; Product Range:BV1000 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | 5880-BV1000TRN025A-ND | 45AK2281 |
| Product Name | Flow Sensors - Industrial | Turbine Flow Meter, 360Psi, 0.1-2.5Lpm; Flow Rate Min Omega |
| Product Standards | RoHS | RoHS |
| Process Media Type | Liquid | Liquid |
| Operating Pressure | 360 psi (253 m H2O) |