OMEGA ENGINEERING, INC.
BT-000-E-31/2-60-1 -- BAYONET T/C ASSEMBLY OMEGA
OMEGA Engineering, Inc.
Bayonet T/c Assembly Omega
BT-000-E-31/2-60-1
Description
BAYONET T/C ASSEMBLY
Description
BAYONET T/C ASSEMBLY
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH3159 |
|
Product Name
|
Bayonet T/c Assembly Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3400 SCFM (5779 m³/hr)
Maximum Sound Level
74 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
20 amps
View Details