OMEGA ENGINEERING, INC.
BR-CT-20 -- MOTION CONTROL OMEGA
OMEGA Engineering, Inc.
Motion Control Omega
BR-CT-20
Description
Motion Control: Grippers
Description
Motion Control: Grippers
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH3106 |
|
Product Name
|
Motion Control Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
20 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
339 SCFM (576 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details