Red Lion Controls, Inc. Batteries Non - Rechargeable (Primary) - BNL20000 BNL20000

Description
Manufacturer: Red Lion Controls Win Source Part Number: 1051185-BNL20000 Termination Style: Requires Holder Voltage Rating: 3V Shipping Info: Due to restrictions, only ground shipment is allowed. Battery Chemistry: Lithium Battery Cell Size: Coin, 20.0mm Categories: Battery Products Status: Active Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Red Lion Controls Win Source Part Number: 1051185-BNL20000 Termination Style: Requires Holder Voltage Rating: 3V Shipping Info: Due to restrictions, only ground shipment is allowed. Battery Chemistry: Lithium Battery Cell Size: Coin, 20.0mm Categories: Battery Products Status: Active Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Batteries Non - Rechargeable (Primary) - BNL20000 - 1051185-BNL20000 - Win Source Electronics
Laguna Hills, CA, United States
Batteries Non - Rechargeable (Primary) - BNL20000
1051185-BNL20000
Batteries Non - Rechargeable (Primary) - BNL20000 1051185-BNL20000
Manufacturer: Red Lion Controls Win Source Part Number: 1051185-BNL20000 Termination Style: Requires Holder Voltage Rating: 3V Shipping Info: Due to restrictions, only ground shipment is allowed. Battery Chemistry: Lithium Battery Cell Size: Coin, 20.0mm Categories: Battery Products Status: Active Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Red Lion Controls
Win Source Part Number: 1051185-BNL20000
Termination Style: Requires Holder
Voltage Rating: 3V
Shipping Info: Due to restrictions, only ground shipment is allowed.
Battery Chemistry: Lithium
Battery Cell Size: Coin, 20.0mm
Categories: Battery Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
3V Battery Non-Rechargeable - 90-BNL20000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Battery Non-Rechargeable
90-BNL20000
3V Battery Non-Rechargeable 90-BNL20000
BATTERY LITHIUM 3V COIN 20MM Product overview: BNL20000 from Red Lion is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-BNL20000 can be used for catalog matching and distributor lookup.

BATTERY LITHIUM 3V COIN 20MM Product overview: BNL20000 from Red Lion is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-BNL20000 can be used for catalog matching and distributor lookup.

Supplier's Site
BATTERY LITHIUM 3V COIN 20MM - 666-BNL20000 - Utmel Electronic Limited
Hong Kong, China
BATTERY LITHIUM 3V COIN 20MM
666-BNL20000
BATTERY LITHIUM 3V COIN 20MM 666-BNL20000
BATTERY LITHIUM 3V COIN 20MM

BATTERY LITHIUM 3V COIN 20MM

Supplier's Site
Shenzhen, China
Battery Products - Batteries Non-Rechargeable (Primary)
BNL20000
Battery Products - Batteries Non-Rechargeable (Primary) BNL20000
BATTERY LITHIUM 3V COIN 20MM

BATTERY LITHIUM 3V COIN 20MM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Batteries Batteries Batteries Batteries
Product Number 1051185-BNL20000 90-BNL20000 666-BNL20000 BNL20000
Product Name Batteries Non - Rechargeable (Primary) - BNL20000 3V Battery Non-Rechargeable BATTERY LITHIUM 3V COIN 20MM Battery Products - Batteries Non-Rechargeable (Primary)
Specialty Cells Coin Cell or Button Cell
Unlock Full Specs
to access all available technical data

Similar Products