PANEL DISPLAY, 16-30VDC, 30-SEGMENT LED; Supply Voltage Min:16VDC; Supply Voltage Max:30VDC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:96mm x 24mm x 70mm; Screen Size:-; Panel Cutout Height:21.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 55AH2850 |
| Product Name | Panel Display, 16-30Vdc, 30-Segment Led; Supply Voltage Min Omega |