OMEGA Engineering, Inc. Panel Display, 15-30Vdc, 30-Segment Led; Supply Voltage Min Omega BG18-3-P7-15/30

Description
PANEL DISPLAY, 15-30VDC, 30-SEGMENT LED; Supply Voltage Min:15VDC; Supply Voltage Max:30VDC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:96mm x 48mm x 117mm; Screen Size:-; Panel Cutout Height:44.5mm
Datasheet
Description
PANEL DISPLAY, 15-30VDC, 30-SEGMENT LED; Supply Voltage Min:15VDC; Supply Voltage Max:30VDC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:96mm x 48mm x 117mm; Screen Size:-; Panel Cutout Height:44.5mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Display, 15-30Vdc, 30-Segment Led; Supply Voltage Min Omega - 55AH2843 - Newark, An Avnet Company
Chicago, IL, United States
Panel Display, 15-30Vdc, 30-Segment Led; Supply Voltage Min Omega
55AH2843
Panel Display, 15-30Vdc, 30-Segment Led; Supply Voltage Min Omega 55AH2843
PANEL DISPLAY, 15-30VDC, 30-SEGMENT LED; Supply Voltage Min:15VDC; Supply Voltage Max:30VDC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:96mm x 48mm x 117mm; Screen Size:-; Panel Cutout Height:44.5mm

PANEL DISPLAY, 15-30VDC, 30-SEGMENT LED; Supply Voltage Min:15VDC; Supply Voltage Max:30VDC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:96mm x 48mm x 117mm; Screen Size:-; Panel Cutout Height:44.5mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 55AH2843
Product Name Panel Display, 15-30Vdc, 30-Segment Led; Supply Voltage Min Omega
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8143004 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 32 mm (1.26 inch)
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
14.2mm (0.56) Seven Segment Display - HDSM-533F - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
2 suppliers