OMEGA Engineering, Inc. Panel Display, 110Vac, 30-Segment Led; Supply Voltage Min Omega BG18-3-P4

Description
PANEL DISPLAY, 110VAC, 30-SEGMENT LED; Supply Voltage Min:-; Supply Voltage Max:110VAC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:96mm x 48mm x 117mm; Screen Size:-; Panel Cutout Height:44.5mm RoHS Compliant: Yes
Datasheet
Description
PANEL DISPLAY, 110VAC, 30-SEGMENT LED; Supply Voltage Min:-; Supply Voltage Max:110VAC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:96mm x 48mm x 117mm; Screen Size:-; Panel Cutout Height:44.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Display, 110Vac, 30-Segment Led; Supply Voltage Min Omega - 55AH2839 - Newark, An Avnet Company
Chicago, IL, United States
Panel Display, 110Vac, 30-Segment Led; Supply Voltage Min Omega
55AH2839
Panel Display, 110Vac, 30-Segment Led; Supply Voltage Min Omega 55AH2839
PANEL DISPLAY, 110VAC, 30-SEGMENT LED; Supply Voltage Min:-; Supply Voltage Max:110VAC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:96mm x 48mm x 117mm; Screen Size:-; Panel Cutout Height:44.5mm RoHS Compliant: Yes

PANEL DISPLAY, 110VAC, 30-SEGMENT LED; Supply Voltage Min:-; Supply Voltage Max:110VAC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:96mm x 48mm x 117mm; Screen Size:-; Panel Cutout Height:44.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 55AH2839
Product Name Panel Display, 110Vac, 30-Segment Led; Supply Voltage Min Omega
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - 1497-1094-1-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Blue
View Details