OMEGA ENGINEERING, INC.
BE-210F-30 -- BE-210F-30 OMEGA
OMEGA Engineering, Inc.
Be-210F-30 Omega
BE-210F-30
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH2797 |
|
Product Name
|
Be-210F-30 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
228 SCFM (387 m³/hr)
Running Current
0.1200 amps
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1776 to ? in H2O (0.3317 to ? Torr)
Maximum Sound Level
33.4 dbA
View Details
Qualtek Electronics Corp.
Maximum Air Flow
2.2 SCFM (3.74 m³/hr)
Maximum Sound Level
19 dbA
Nominal Voltage
12 volts
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
39.2 SCFM (66.63 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details