OMEGA ENGINEERING, INC.
BARE-24-T-12 -- BARE WIRE T/C ELEMENT OMEGA
OMEGA Engineering, Inc.
Bare Wire T/c Element Omega
BARE-24-T-12
Description
BARE WIRE T/C ELEMENT
Description
BARE WIRE T/C ELEMENT
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH2596 |
|
Product Name
|
Bare Wire T/c Element Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2400 SCFM (4079 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
19 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
35 SCFM (59.49 m³/hr)
Maximum Sound Level
40 dbA
View Details
3 suppliers