OMEGA ENGINEERING, INC.
BARE-20-K-36 -- BARE WIRE T/C ELEMENT OMEGA
OMEGA Engineering, Inc.
Bare Wire T/c Element Omega
BARE-20-K-36
Description
BARE WIRE T/C ELEMENT
Description
BARE WIRE T/C ELEMENT
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH2574 |
|
Product Name
|
Bare Wire T/c Element Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
210 SCFM (357 m³/hr)
Running Current
0.1200 amps
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power
69 to 112 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7000 SCFM (11898 m³/hr)
Maximum Sound Level
86 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
155 watts
View Details