OMEGA Engineering, Inc. Electronics Accs Omega AVK-10-Y

Description
Electronics Accs: Terminal Blocks
Description
Electronics Accs: Terminal Blocks

Suppliers

Company
Product
Description
Supplier Links
Electronics Accs Omega - 55AH2046 - Newark, An Avnet Company
Chicago, IL, United States
Electronics Accs Omega
55AH2046
Electronics Accs Omega 55AH2046
Electronics Accs: Terminal Blocks

Electronics Accs: Terminal Blocks

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 55AH2046
Product Name Electronics Accs Omega
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2398.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7641-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details