OMEGA Engineering, Inc. Electronics Accs Omega AU-2D2UL

Description
Electronics Accs: Fuses, Transformers, Breakers etc
Description
Electronics Accs: Fuses, Transformers, Breakers etc

Suppliers

Company
Product
Description
Supplier Links
Electronics Accs Omega - 55AH1882 - Newark, An Avnet Company
Chicago, IL, United States
Electronics Accs Omega
55AH1882
Electronics Accs Omega 55AH1882
Electronics Accs: Fuses, Transformers, Breakers etc

Electronics Accs: Fuses, Transformers, Breakers etc

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 55AH1882
Product Name Electronics Accs Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RHA40000S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DM 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010DHAW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Sound Level 14 dbA
Nominal Voltage 24 volts
View Details