OMEGA Engineering, Inc. Lightweight Oil Immersion Heater ARTMO

Description
• Built in Thermostat— Three Temperature Ranges Available • 0.25 to 0.50 kW • 120 and 240 V, 1 Phase • 0.315" Diameter Heavy Duty Steel Sheath • Lower Watt Density for Heating Light Weight Oils • Single Heating Element Design
Datasheet
Description
• Built in Thermostat— Three Temperature Ranges Available • 0.25 to 0.50 kW • 120 and 240 V, 1 Phase • 0.315" Diameter Heavy Duty Steel Sheath • Lower Watt Density for Heating Light Weight Oils • Single Heating Element Design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightweight Oil Immersion Heater - ARTMO - OMEGA Engineering, Inc.
Norwalk, CT, USA
Lightweight Oil Immersion Heater
ARTMO
Lightweight Oil Immersion Heater ARTMO
• Built in Thermostat— Three Temperature Ranges Available • 0.25 to 0.50 kW • 120 and 240 V, 1 Phase • 0.315" Diameter Heavy Duty Steel Sheath • Lower Watt Density for Heating Light Weight Oils • Single Heating Element Design

•

Built in Thermostat— Three Temperature Ranges Available

•

0.25 to 0.50 kW

•

120 and 240 V, 1 Phase

•

0.315" Diameter Heavy Duty Steel Sheath

•

Lower Watt Density for Heating Light Weight Oils

•

Single Heating Element Design
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electric Heaters
Product Number ARTMO
Product Name Lightweight Oil Immersion Heater
Heater Type Immersion Heater
Maximum Operating (Sheath) Temperature 240 F (116 C)
Heating Capacity 0.25 to 0.50 kW (0.8530 to 1.71 MBH)
Sleeve (Sheath) Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

8 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1050M-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
PTC Air Heaters – MH Type - MH(W)-2090B-180S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.97 kW (3.33 MBH)
AC Voltage Required 220 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Medium Voltage Heater -  - Gaumer Process
Specs
Heater Type Water Heaters; Specialty Industrial Heaters; Producing Steam, and Vaporizing Liquid to Gas
Sleeve (Sheath) Material Incoloy 800
Applications Gases/Vapors; Process Waters
View Details